"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
PCB Connectors
CONN IC DIP SOCKET 28POS GOLD
DIP SOCKET, 28POS, THROUGH HOLE; No. of Contacts:28Contacts;
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A144275-ND | 2-1571586-9 | 2-1571586-9 | 16M3454 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Dip Socket, 28Pos, Through Hole; No. Of Contacts Te Connectivity | |
| Mounting | Through Hole |