TE Connectivity 9A 600V Electronic Connector 2-1586041-2

Description
22 Pos Power Connector, 9A, 600V, RA Solder, Thru-Hole, 4.2mm Pitch Product overview: 2-1586041-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1586041-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22 Pos Power Connector, 9A, 600V, RA Solder, Thru-Hole, 4.2mm Pitch Product overview: 2-1586041-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1586041-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9A 600V Electronic Connector
316-2-1586041-2
9A 600V Electronic Connector 316-2-1586041-2
22 Pos Power Connector, 9A, 600V, RA Solder, Thru-Hole, 4.2mm Pitch Product overview: 2-1586041-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1586041-2 can be used for catalog matching and distributor lookup.

22 Pos Power Connector, 9A, 600V, RA Solder, Thru-Hole, 4.2mm Pitch Product overview: 2-1586041-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1586041-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A30624-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30624-ND
Headers, Male Pins A30624-ND
"Connector Header Through Hole, Right Angle 22 position 0.165"" (4.20mm)"

"Connector Header Through Hole, Right Angle 22 position 0.165"" (4.20mm)"

Buy Now Datasheet
Plug & Socket Connector, Header, 22 Position, 4.2Mm; Connector Systems Amp - Te Connectivity - 12H2866 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 22 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
12H2866
Plug & Socket Connector, Header, 22 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 12H2866
PLUG & SOCKET CONNECTOR, HEADER, 22 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 22 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-2-1586041-2 A30624-ND 12H2866
Product Name 9A 600V Electronic Connector Headers, Male Pins Plug & Socket Connector, Header, 22 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
Gender Male / Plug
Termination Solder Through Hole Right Angle
Voltage Rating 600 volts 600 volts
Current Rating 9.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data