"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
9P HV-100 STECKLEI ROHS COMPLIANT: YES
BTB CONNECTOR, RCPT, 18POS, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:18Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106660-ND | 12H6399 | 18AH0147 |
| Product Name | Headers, Receptacles, Female Sockets | 9P Hv-100 Stecklei Rohs Compliant Amp - Te Connectivity | Btb Connector, Rcpt, 18Pos, 2Row; Pitch Spacing Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle |