TE Connectivity RJ25 Connectors 215876-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape Mounted on Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape Mounted on Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connectors - 215876-1 - TE Connectivity
Berwyn, PA, United States
RJ25 Connectors
215876-1
RJ25 Connectors 215876-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tape Mounted on Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tape Mounted on Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A105007TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A105007TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A105007TR-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A105007CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A105007CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A105007CT-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-215876-1
Electronic Connector 366-215876-1
RJ11 Receptacle, 6 Pos, 1 Port, RA Solder, Cat 3 Product overview: 215876-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-215876-1 can be used for catalog matching and distributor lookup.

RJ11 Receptacle, 6 Pos, 1 Port, RA Solder, Cat 3 Product overview: 215876-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-215876-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TE CONNECTIVITY / AMP 215876-1 Modular Connector, Cat3, RJ25, MRJ21 Series, Jack, 6 Contacts, 6 Ways, 1 Ports - 792-215876-1 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 215876-1 Modular Connector, Cat3, RJ25, MRJ21 Series, Jack, 6 Contacts, 6 Ways, 1 Ports
792-215876-1
TE CONNECTIVITY / AMP 215876-1 Modular Connector, Cat3, RJ25, MRJ21 Series, Jack, 6 Contacts, 6 Ways, 1 Ports 792-215876-1
TE CONNECTIVITY / AMP 215876-1 Modular Connector, Cat3, RJ25, MRJ21 Series, Jack, 6 Contacts, 6 Ways, 1 Ports

TE CONNECTIVITY / AMP 215876-1 Modular Connector, Cat3, RJ25, MRJ21 Series, Jack, 6 Contacts, 6 Ways, 1 Ports

Supplier's Site
Modular Connectors / Ethernet Connectors - 215876-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
215876-1
Modular Connectors / Ethernet Connectors 215876-1
Modular Connectors / Ethernet Connectors 6/6 POS SIDE ENTRY

Modular Connectors / Ethernet Connectors 6/6 POS SIDE ENTRY

Buy Now Datasheet
Connector, Rj25, Jack, 6P6C, 1Port, Th; Modular Connector Type Amp - Te Connectivity - 33B6894 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj25, Jack, 6P6C, 1Port, Th; Modular Connector Type Amp - Te Connectivity
33B6894
Connector, Rj25, Jack, 6P6C, 1Port, Th; Modular Connector Type Amp - Te Connectivity 33B6894
CONNECTOR, RJ25, JACK, 6P6C, 1PORT, TH; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ25, JACK, 6P6C, 1PORT, TH; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
215876-1 Rohs Compliant Amp - Te Connectivity - 82AC1317 - Newark, An Avnet Company
Chicago, IL, United States
215876-1 Rohs Compliant Amp - Te Connectivity
82AC1317
215876-1 Rohs Compliant Amp - Te Connectivity 82AC1317
215876-1 ROHS COMPLIANT: YES

215876-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215876-1 A105007TR-ND 366-215876-1 792-215876-1 215876-1 33B6894 82AC1317
Product Name RJ25 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Electronic Connector TE CONNECTIVITY / AMP 215876-1 Modular Connector, Cat3, RJ25, MRJ21 Series, Jack, 6 Contacts, 6 Ways, 1 Ports Modular Connectors / Ethernet Connectors Connector, Rj25, Jack, 6P6C, 1Port, Th; Modular Connector Type Amp - Te Connectivity 215876-1 Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Board Mount Through Hole Through Hole Mount
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data