24 Pos 9A 600V RA Header, Wire-to-Board, Tin Plated Brass Product overview: 2-1586041-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1586041-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 24 position 0.165"" (4.20mm)"
PLUG & SOCKET CONNECTOR, HEADER, 24 POSITION, 4.2MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-2-1586041-4 | A30625-ND | 12H2867 |
| Product Name | 9A 600V Electronic Connector | Headers, Male Pins | Plug & Socket Connector, Header, 24 Position, 4.2Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Solder | Through Hole Right Angle | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.0 amps | 9.0 amps |