"Connector Header Through Hole, Right Angle 24 position 0.165"" (4.20mm)"
20P VAL-U-LOK R/A HDR GW
CONN HEADER R/A 24POS 4.2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1586863-4-ND | 21R7829 | 2-1586863-4 |
| Product Name | Headers, Male Pins | 20P Val-U-Lok R/a Hdr Gw Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.0 amps | 9.0 amps |