Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
32P.IEC-F FEM.CONN.
CONN DIN RCPT 32POS PCB GOLD
| TE Connectivity | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-164430-4 | A119539-ND | 41AJ5424 | 2-164430-4 |
| Product Name | Eurocard Connectors | DIN 41612 | 32P.iec-F Fem.conn. Amp - Te Connectivity | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector; PC Card Connector | Receptacle, Female Sockets |