TE Connectivity Headers, Receptacles, Female Sockets 215307-6

Description
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A106658-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A106658-ND
Headers, Receptacles, Female Sockets A106658-ND
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-215307-6
3A Electronic Connector 316-215307-6
2x6P 2.54mm Pitch HV100 Receptacle, 3A Gold Female Socket Product overview: 215307-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215307-6 can be used for catalog matching and distributor lookup.

2x6P 2.54mm Pitch HV100 Receptacle, 3A Gold Female Socket Product overview: 215307-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215307-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 4958650 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
4958650
PCB Sockets 4958650
2 x 6 way vertical receptacle MODU

2 x 6 way vertical receptacle MODU

Supplier's Site
PCB Sockets - 4958650P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
4958650P
PCB Sockets 4958650P
2 x 6 way vertical receptacle MODU

2 x 6 way vertical receptacle MODU

Supplier's Site
PCB Sockets - 1735380 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1735380
PCB Sockets 1735380
2 x 6 way vertical receptacle MODU

2 x 6 way vertical receptacle MODU

Supplier's Site
Rectangular Connectors - 215307-6 - 854565-215307-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 215307-6
854565-215307-6
Rectangular Connectors - 215307-6 854565-215307-6
Manufacturer: TE Connectivity Win Source Part Number: 854565-215307-6 Series: AMPMODU HV-100 Features: Position Connector Package: Tray Family Name: 215307 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A106658, 2266-215307-6, 2153076, -215307-6-SI, 215307-6-ND

Manufacturer: TE Connectivity
Win Source Part Number: 854565-215307-6
Series: AMPMODU HV-100
Features: Position Connector
Package: Tray
Family Name: 215307
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A106658, 2266-215307-6, 2153076, -215307-6-SI, 215307-6-ND

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 215307-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
215307-6
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 215307-6
CONN RCPT 12POS 0.1 GOLD PCB

CONN RCPT 12POS 0.1 GOLD PCB

Supplier's Site
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 98K6519 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
98K6519
Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 98K6519
CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106658-ND 316-215307-6 4958650 4958650P 854565-215307-6 215307-6 98K6519
Product Name Headers, Receptacles, Female Sockets 3A Electronic Connector PCB Sockets PCB Sockets Rectangular Connectors - 215307-6 Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through hole Through Hole Through Hole Mount
Number of Contacts 12 #
Termination Solder Solder Solder Kinked Pin, Solder
Unlock Full Specs
to access all available technical data