20 Pos 4.2mm Pitch RA Header, 9A, 600V, Tin, Through Hole Product overview: 2-1586041-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1586041-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 20 position 0.165"" (4.20mm)"
PLUG & SOCKET CONN, HEADER, 20POS, 4.2MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-2-1586041-0 | A30623-ND | 12H2865 |
| Product Name | Through-Hole 9A 600V Electronic Connector | Headers, Male Pins | Plug & Socket Conn, Header, 20Pos, 4.2Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Solder | Through Hole Right Angle | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.0 amps | 9.0 amps |