Molex Headers, Male Pins 2155106241

Description
6.0MM 2CKT R/A HDR SOLDER
Request a Quote Datasheet
Description
6.0MM 2CKT R/A HDR SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 900-2155106241-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
900-2155106241-ND
Headers, Male Pins 900-2155106241-ND
6.0MM 2CKT R/A HDR SOLDER

6.0MM 2CKT R/A HDR SOLDER

Buy Now Datasheet
PCB Headers - 309261 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
309261
PCB Headers 309261
PowerWize BMI 6.0mm 2Ckt R/A Hdr, Solder

PowerWize BMI 6.0mm 2Ckt R/A Hdr, Solder

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Board Mount Connectors Electrical Connectors
Product Number 900-2155106241-ND 309261
Product Name Headers, Male Pins PCB Headers
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A99002-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PC Pin, Single Post Connectors - 36-1353-1-ND - DigiKey
Specs
Mounting Through Hole
View Details