TE Connectivity Headers, Male Pins 2-1586037-4

Description
"Connector Header Through Hole 24 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 24 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30613-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30613-ND
Headers, Male Pins A30613-ND
"Connector Header Through Hole 24 position 0.165"" (4.20mm)"

"Connector Header Through Hole 24 position 0.165"" (4.20mm)"

Buy Now Datasheet
Conn, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity - 39K1487 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity
39K1487
Conn, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity 39K1487
CONN, HEADER, 24POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:VAL-U-LOK Series RoHS Compliant: Yes

CONN, HEADER, 24POS, 2ROW, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:VAL-U-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A30613-ND 39K1487
Product Name Headers, Male Pins Conn, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79050-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
Turret Connectors - 1511-3 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51416-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers