TE Connectivity Headers, Receptacles, Female Sockets 215307-5

Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A106395-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A106395-ND
Headers, Receptacles, Female Sockets A106395-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-215307-5
3A Electronic Connector 316-215307-5
2.54mm Pitch 2x5P HV100 Receptacle, 3A, Gold, Green Product overview: 215307-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215307-5 can be used for catalog matching and distributor lookup.

2.54mm Pitch 2x5P HV100 Receptacle, 3A, Gold, Green Product overview: 215307-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215307-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 215307-5 - 1123007-215307-5 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 215307-5
1123007-215307-5
Hard To Find - 215307-5 1123007-215307-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123007-215307-5 Packaging: Tray Number of Positions: 10 Mounting Style: Through Hole Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 31.5μin (0.80μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.50μm) Insulation Color: Green Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 144 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123007-215307-5
Packaging: Tray
Number of Positions: 10
Mounting Style: Through Hole
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 31.5μin (0.80μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 98.4μin (2.50μm)
Insulation Color: Green
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.276" (7.00mm)
Contact Shape: Square
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 144
MSL Level: 1 (Unlimited)

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 98K6518 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
98K6518
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 98K6518
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU HV-100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106395-ND 316-215307-5 1123007-215307-5 215307-5 98K6518
Product Name Headers, Receptacles, Female Sockets 3A Electronic Connector Hard To Find - 215307-5 Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data