TE Connectivity RJ45 Connectors 216550-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : 1.2 MICM  [47.24 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 16.4 MM  [.646 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel, Tray Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : 1.2 MICM  [47.24 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 16.4 MM  [.646 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel, Tray Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 216550-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
216550-1
RJ45 Connectors 216550-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : 1.2 MICM  [47.24 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 16.4 MM  [.646 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel, Tray Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : 1.2 MICM  [47.24 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 16.4 MM  [.646 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT Polyester
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Reel, Tray
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Ethernet Connectors - 6154298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
6154298
Ethernet Connectors 6154298
TE Connectivity 216550-1 RJ45 Connector

TE Connectivity 216550-1 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1639439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1639439
Ethernet Connectors 1639439
TE Connectivity 216550-1 RJ45 Connector

TE Connectivity 216550-1 RJ45 Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
366-216550-1
Electronic Connector 366-216550-1
8/8 Pos Signal Modular Jack, Female, Straight, Solder, Unshielded Product overview: 216550-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-216550-1 can be used for catalog matching and distributor lookup.

8/8 Pos Signal Modular Jack, Female, Straight, Solder, Unshielded Product overview: 216550-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-216550-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A99308CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A99308CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A99308CT-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A99308TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A99308TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A99308TR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 216550-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
216550-1
Modular Connectors / Ethernet Connectors 216550-1
Modular Connectors / Ethernet Connectors 1X1 8/8 PCB RJ45

Modular Connectors / Ethernet Connectors 1X1 8/8 PCB RJ45

Buy Now Datasheet
Modular Connector Jacks - 216550-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
216550-1
Modular Connector Jacks 216550-1
CONN MOD JACK 8P8C VERT UNSHLD

CONN MOD JACK 8P8C VERT UNSHLD

Supplier's Site Datasheet
Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity - 70AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity
70AC8811
Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity 70AC8811
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
216550-1 Rohs Compliant Amp - Te Connectivity - 82AC1318 - Newark, An Avnet Company
Chicago, IL, United States
216550-1 Rohs Compliant Amp - Te Connectivity
82AC1318
216550-1 Rohs Compliant Amp - Te Connectivity 82AC1318
216550-1 ROHS COMPLIANT: YES

216550-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity - 17R8971 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity
17R8971
Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity 17R8971
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rj45, Jack, 1Port, 8P8C; Connector Type Amp - Te Connectivity - 26M6323 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 1Port, 8P8C; Connector Type Amp - Te Connectivity
26M6323
Connector, Rj45, Jack, 1Port, 8P8C; Connector Type Amp - Te Connectivity 26M6323
CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Connector Type:RJ45; Gender:Jack; No. of Contacts:8Contacts; No. of Positions:8Positions ; Product Range:MRJ21 Series; LAN Category:Cat3; No. of Ports:1Ports; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Connector Type:RJ45; Gender:Jack; No. of Contacts:8Contacts; No. of Positions:8Positions; Product Range:MRJ21 Series; LAN Category:Cat3; No. of Ports:1Ports; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 216550-1 6154298 366-216550-1 216550-1 A99308CT-ND 216550-1 216550-1 70AC8811 82AC1318 26M6323
Product Name RJ45 Connectors Ethernet Connectors Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connector Jacks Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Amp - Te Connectivity 216550-1 Rohs Compliant Amp - Te Connectivity Connector, Rj45, Jack, 1Port, 8P8C; Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole Solder Through Hole
Mounting Board Mount Through hole Through Hole Through Hole Through Hole Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data