3M IC Sockets 216-5205-01

Description
16 (3x3) Pos QFN Socket Gold Through Hole
Request a Quote Datasheet
Description
16 (3x3) Pos QFN Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M10832-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M10832-ND
IC Sockets 3M10832-ND
16 (3x3) Pos QFN Socket Gold Through Hole

16 (3x3) Pos QFN Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 216-5205-01 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
216-5205-01
Sockets for ICs, Transistors 216-5205-01
CONN SOCKET QFN 16POS GOLD

CONN SOCKET QFN 16POS GOLD

Supplier's Site Datasheet
Ic Socket, Qfn Test, 16 Position, 0.5Mm, Through Hole; No. Of Contacts 3M - 75T8595 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Qfn Test, 16 Position, 0.5Mm, Through Hole; No. Of Contacts 3M
75T8595
Ic Socket, Qfn Test, 16 Position, 0.5Mm, Through Hole; No. Of Contacts 3M 75T8595
IC SOCKET, QFN TEST, 16 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:216-5205 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

IC SOCKET, QFN TEST, 16 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:216-5205 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M10832-ND 216-5205-01 75T8595
Product Name IC Sockets Sockets for ICs, Transistors Ic Socket, Qfn Test, 16 Position, 0.5Mm, Through Hole; No. Of Contacts 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11216-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26816-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details