"Connector Header Through Hole 20 position 0.165"" (4.20mm)"
CONN HEADER 20POS VERT W/PEGS
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A30677-ND | 792-2-1586039-0 |
| Product Name | Headers, Male Pins | CONN HEADER 20POS VERT W/PEGS |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 600 volts | 600 volts |
| Current Rating | 9.0 amps | 9.0 amps |