TE Connectivity IC Sockets 2-1571994-0

Description
20 (1 x 20) Pos SIP Socket Gold Through Hole
Request a Quote Datasheet
Description
20 (1 x 20) Pos SIP Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A115087-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A115087-ND
IC Sockets A115087-ND
20 (1 x 20) Pos SIP Socket Gold Through Hole

20 (1 x 20) Pos SIP Socket Gold Through Hole

Buy Now Datasheet
Sip Socket, 20 Position, Through Hole; No. Of Contacts Te Connectivity - 52K3454 - Newark, An Avnet Company
Chicago, IL, United States
Sip Socket, 20 Position, Through Hole; No. Of Contacts Te Connectivity
52K3454
Sip Socket, 20 Position, Through Hole; No. Of Contacts Te Connectivity 52K3454
SIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0.510 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:0.510 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Sip Socket, 20Pos, 2.54Mm; No. Of Contacts Te Connectivity - 49AC8768 - Newark, An Avnet Company
Chicago, IL, United States
Sip Socket, 20Pos, 2.54Mm; No. Of Contacts Te Connectivity
49AC8768
Sip Socket, 20Pos, 2.54Mm; No. Of Contacts Te Connectivity 49AC8768
SIP SOCKET, 20POS, 2.54MM; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:510 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead RoHS Compliant: Yes

SIP SOCKET, 20POS, 2.54MM; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:510 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:Lead RoHS Compliant: Yes

Supplier's Site
Sockets for ICs, Transistors - 2-1571994-0 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2-1571994-0
Sockets for ICs, Transistors 2-1571994-0
CONN SOCKET SIP 20POS GOLD

CONN SOCKET SIP 20POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A115087-ND 52K3454 2-1571994-0
Product Name IC Sockets Sip Socket, 20 Position, Through Hole; No. Of Contacts Te Connectivity Sockets for ICs, Transistors
Connector Type SIP
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details