TE Connectivity Headers, Male Pins 2-1586039-4

Description
"Connector Header Through Hole 24 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 24 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30679-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30679-ND
Headers, Male Pins A30679-ND
"Connector Header Through Hole 24 position 0.165"" (4.20mm)"

"Connector Header Through Hole 24 position 0.165"" (4.20mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 9A 600V Electronic Connector
316-2-1586039-4
Through-Hole 9A 600V Electronic Connector 316-2-1586039-4
24 Pos 4.2mm Pitch Wire-to-Board Header, 9A, 600V, Male, Through Hole Product overview: 2-1586039-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1586039-4 can be used for catalog matching and distributor lookup.

24 Pos 4.2mm Pitch Wire-to-Board Header, 9A, 600V, Male, Through Hole Product overview: 2-1586039-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1586039-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Header, 24 Position, 4.2Mm; Connector Systems Amp - Te Connectivity - 12H2861 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 24 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
12H2861
Plug & Socket Connector, Header, 24 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 12H2861
PLUG & SOCKET CONNECTOR, HEADER, 24 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:VAL-U-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 24 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:VAL-U-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A30679-ND 316-2-1586039-4 12H2861
Product Name Headers, Male Pins Through-Hole 9A 600V Electronic Connector Plug & Socket Connector, Header, 24 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Current Rating 9.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data