"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder"
Conn Board to Board HDR 4 POS 4mm Solder RA Side Entry SMD T/R Product overview: 2154640-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2154640-2 can be used for catalog matching and distributor lookup.
CONN SSL RCPT & BLADE 4POS 4MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A117425CT-ND | 316-2154640-2 | 2154640-2 |
| Product Name | Solid State Lighting Connector Assemblies | SMD Electronic Connector | Solid State Lighting Connector Assemblies |
| Connector Type | Blade and Receptacle, Hermaphroditic | ||
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | |
| Voltage Rating | 125 volts |