Connectors
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 16POS 0.1 GOLD PCB
2 x 8 way vertical receptacle MODU
2 x 8 way vertical receptacle MODU
CONNECTOR, RCPT, 16POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
2X8P HV100 REC CON. TE, 7.0MM
| Powell Electronics, Inc. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 215307-8 | A106659-ND | 17-215307-8-ND | 4958672P | 1639437 | 98K6520 | 95AC0690 |
| Product Name | Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Connector, Rcpt, 16Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | 2X8P Hv100 Rec Con. Te, 7.0Mm Amp - Te Connectivity | |
| Connector Type | Header Connector; Receptacle | Header Connector; Receptacle | Board to Board Connector | ||||
| Mounting | Through Hole | Through Hole | Through hole | Through Hole Mount | |||
| Number of Contacts | 16 # | 8 # |