Manufacturer: TE Connectivity
Win Source Part Number: 905919-215309-9
Series: AMPMODU HV-100
Features: 18 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Tray
Mounting: Through Hole
Family Name: 215309
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-215309-9, A122806, 215309-9-ND
Conn Socket Strip SKT 9 POS 2.54mm Solder ST Thru-Hole Carton Product overview: 215309-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215309-9 can be used for catalog matching and distributor lookup.
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 18POS 0.1 GOLD PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 905919-215309-9 | 316-215309-9 | A122806-ND | 215309-9 |
| Product Name | Rectangular Connectors - 215309-9 | Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |