"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Manufacturer: TE Connectivity
Win Source Part Number: 850081-215297-6
Series: AMPMODU HV-100
Features: Position Connector
Package: Tray
Family Name: 215297
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 215297-6-ND, -215297-6-SI, 2152976, A106652
6 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 3A Product overview: 215297-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215297-6 can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106652-ND | 850081-215297-6 | 316-215297-6 | 98K6515 |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors - 215297-6 | 3A Electronic Connector | Connector, Rcpt, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector |