TE Connectivity Headers, Male Pins 2-1634689-0

Description
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A117427-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A117427-ND
Headers, Male Pins A117427-ND
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Box Header Right Angle 20 Way Amp - Te Connectivity - 36AC1185 - Newark, An Avnet Company
Chicago, IL, United States
Box Header Right Angle 20 Way Amp - Te Connectivity
36AC1185
Box Header Right Angle 20 Way Amp - Te Connectivity 36AC1185
BOX HEADER RIGHT ANGLE 20 WAY

BOX HEADER RIGHT ANGLE 20 WAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A117427-ND 36AC1185
Product Name Headers, Male Pins Box Header Right Angle 20 Way Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26633-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29300-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details