MSB0.80RC-ASY120FL,-
Board to Board & Mezzanine Connectors
120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Conn Mictor SB Connector RCP 120 POS 0.8mm Solder ST SMD Tray Product overview: 2-1658043-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1658043-3 can be used for catalog matching and distributor lookup.
CONN RCPT 120POS SMD GOLD
MSB0.80RC-ASY120FL,-
MSB0.80RC-ASY120FL,-
High Speed / Modular Connectors MSB0.80RC-ASY120FL, -,F,-TY
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1658043-3 | A118375-ND | 316-2-1658043-3 | 2-1658043-3 | 76AC3042 | 792-2-1658043-3 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Msb0.80Rc-Asy120Fl,-,f,-Ty Amp - Te Connectivity | High Speed / Modular Connectors MSB0.80RC-ASY120FL, -,F,-TY |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | Modular Connector and RJ Connector | ||
| Category | Board to Board Connector | |||||
| Mounting | Surface Mount | Surface Mount | ||||
| Contact Pitch | 0.7874 mm (0.0310 inch) |