Pulse Electronics Corporation Fixed Inductors PA2247.822NLT

Description
8.2µH Unshielded Inductor 25A 7.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 25A 7.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA2247.822NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA2247.822NLTTR-ND
Fixed Inductors 553-PA2247.822NLTTR-ND
8.2µH Unshielded Inductor 25A 7.2mOhm Max Nonstandard

8.2µH Unshielded Inductor 25A 7.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA2247.822NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details