Pulse Electronics Corporation Fixed Inductors PA2982.191HLT

Description
190nH Shielded Inductor 38A 0.35mOhm Nonstandard
Request a Quote Datasheet
Description
190nH Shielded Inductor 38A 0.35mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PA2982.191HLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA2982.191HLT-ND
Fixed Inductors PA2982.191HLT-ND
190nH Shielded Inductor 38A 0.35mOhm Nonstandard

190nH Shielded Inductor 38A 0.35mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PA2982.191HLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details