Pulse Electronics Corporation Fixed Inductors P1172.473NLT

Description
47µH Shielded Wirewound Inductor 2.6A 89mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2.6A 89mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-P1172.473NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1172.473NLTDKR-ND
Fixed Inductors 553-P1172.473NLTDKR-ND
47µH Shielded Wirewound Inductor 2.6A 89mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 89mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1172.473NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1172.473NLTCT-ND
Fixed Inductors 553-P1172.473NLTCT-ND
47µH Shielded Wirewound Inductor 2.6A 89mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 89mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1172.473NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1172.473NLTTR-ND
Fixed Inductors 553-P1172.473NLTTR-ND
47µH Shielded Wirewound Inductor 2.6A 89mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 89mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1172.473NLT
929796-P1172.473NLT
Fixed Inductors - P1172.473NLT 929796-P1172.473NLT
Manufacturer: Pulse Win Source Part Number: 929796-P1172.473NLT Series: P1172NL Operating Temperature Range: -40°C ~ 130°C Features: 47 µH Shielded Wirewound Inductor 2.6 A 89mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 929796-P1172.473NLT
Series: P1172NL
Operating Temperature Range: -40°C ~ 130°C
Features: 47 µH Shielded Wirewound Inductor 2.6 A 89mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-P1172.473NLTDKR-ND 929796-P1172.473NLT
Product Name Fixed Inductors Fixed Inductors - P1172.473NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details