Pulse Electronics Corporation Inductors PA4301.102NLT

Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4301.102NLT
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-2441-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2441-2-ND
Fixed Inductors 553-2441-2-ND
1µH Shielded Wirewound Inductor 3.6A 18.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.6A 18.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4301.102NLT 553-2441-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers