Pulse Electronics Corporation Inductors PA0390.153NL

Description
PA0390 SMT Unshielded Drum Core Inductor series, up to 6A
Request a Quote Datasheet
Description
PA0390 SMT Unshielded Drum Core Inductor series, up to 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA0390.153NL
PA0390 SMT Unshielded Drum Core Inductor series, up to 6A

PA0390 SMT Unshielded Drum Core Inductor series, up to 6A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA0390.153NL
888502-PA0390.153NL
Fixed Inductors - PA0390.153NL 888502-PA0390.153NL
Manufacturer: Pulse Win Source Part Number: 888502-PA0390.153NL Series: PA0390NL Operating Temperature Range: -40°C ~ 130°C Features: 16 µH Unshielded Wirewound Inductor 1.2 A 174.7mOhm Max Nonstandard Package: Nonstandard Package: Tray Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -PA0390.153NL, 553-3556

Manufacturer: Pulse
Win Source Part Number: 888502-PA0390.153NL
Series: PA0390NL
Operating Temperature Range: -40°C ~ 130°C
Features: 16 µH Unshielded Wirewound Inductor 1.2 A 174.7mOhm Max Nonstandard
Package: Nonstandard
Package: Tray
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -PA0390.153NL, 553-3556

Buy Now Datasheet
Fixed Inductors - 553-3556-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3556-ND
Fixed Inductors 553-3556-ND
16µH Unshielded Wirewound Inductor 1.2A 174.7mOhm Max Nonstandard

16µH Unshielded Wirewound Inductor 1.2A 174.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA0390.153NL 888502-PA0390.153NL 553-3556-ND
Product Name Inductors Fixed Inductors - PA0390.153NL Fixed Inductors
Inductance Range 16 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0201AF (0603) Ferrite Chip Inductors - 0201AF-201 0201AF-201XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details