Manufacturer: Pulse
Win Source Part Number: 888295-P1168.682NLT
Series: P1168NL
Operating Temperature Range: -40°C ~ 130°C
Features: 6.8 µH Shielded Wirewound Inductor 4.6 A 22mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
6.8µH Shielded Wirewound Inductor 4.6A 22mOhm Max Nonstandard
FIXED IND 6.8UH 4.6A 22 MOHM SMD Product overview: P1168.682NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.6A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.6A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.682NLT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 888295-P1168.682NLT | P1168.682NLT-ND | 71-P1168.682NLT |
| Product Name | Fixed Inductors - P1168.682NLT | Fixed Inductors | SMD 6.8UH 4.6A 22 MOHM Inductor and Choke |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |