Pulse Electronics Corporation Fixed Inductors PA2247.682NLT

Description
6.8µH Unshielded Inductor 26A 4.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 26A 4.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA2247.682NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA2247.682NLTTR-ND
Fixed Inductors 553-PA2247.682NLTTR-ND
6.8µH Unshielded Inductor 26A 4.6mOhm Max Nonstandard

6.8µH Unshielded Inductor 26A 4.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA2247.682NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers