Pulse Electronics Corporation Fixed Inductors P1170.222NLT

Description
2.2µH Shielded Wirewound Inductor 9.6A 5.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 9.6A 5.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1963-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1963-2-ND
Fixed Inductors 553-1963-2-ND
2.2µH Shielded Wirewound Inductor 9.6A 5.7mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 9.6A 5.7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1170.222NLT
929788-P1170.222NLT
Fixed Inductors - P1170.222NLT 929788-P1170.222NLT
Manufacturer: Pulse Win Source Part Number: 929788-P1170.222NLT Series: P1170NL Operating Temperature Range: -40°C ~ 130°C Features: 2.2 µH Shielded Wirewound Inductor 9.6 A 5.7mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1963-6, 553-1963-2, P1170.222NL, P1170222NLT, P1170.222NLT-ND, 553-1963-1

Manufacturer: Pulse
Win Source Part Number: 929788-P1170.222NLT
Series: P1170NL
Operating Temperature Range: -40°C ~ 130°C
Features: 2.2 µH Shielded Wirewound Inductor 9.6 A 5.7mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1963-6, 553-1963-2, P1170.222NL, P1170222NLT, P1170.222NLT-ND, 553-1963-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1963-2-ND 929788-P1170.222NLT
Product Name Fixed Inductors Fixed Inductors - P1170.222NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data