Pulse Electronics Corporation Inductors PA2050.393NL

Description
PA2050 series SMT Inductor, up to 27A
Request a Quote Datasheet
Description
PA2050 series SMT Inductor, up to 27A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2050.393NL
PA2050 series SMT Inductor, up to 27A

PA2050 series SMT Inductor, up to 27A

Supplier's Site Datasheet
Fixed Inductors - PA2050.393NL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA2050.393NL-ND
Fixed Inductors PA2050.393NL-ND
38.9µH Shielded Wirewound Inductor 6A 18.8mOhm Nonstandard

38.9µH Shielded Wirewound Inductor 6A 18.8mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2050.393NL PA2050.393NL-ND
Product Name Inductors Fixed Inductors
Inductance Range 38.9 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers