Pulse Electronics Corporation Fixed Inductors PA4060.121HLT

Description
115nH Shielded Inductor 41A 0.29mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
115nH Shielded Inductor 41A 0.29mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PA4060.121HLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4060.121HLT-ND
Fixed Inductors PA4060.121HLT-ND
115nH Shielded Inductor 41A 0.29mOhm Nonstandard, 2 Lead

115nH Shielded Inductor 41A 0.29mOhm Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PA4060.121HLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers