Pulse Electronics Corporation Inductors PA4301.104NLT

Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4301.104NLT
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-2443-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2443-1-ND
Fixed Inductors 553-2443-1-ND
100µH Shielded Wirewound Inductor 520mA 507mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 520mA 507mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2443-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2443-6-ND
Fixed Inductors 553-2443-6-ND
100µH Shielded Wirewound Inductor 520mA 507mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 520mA 507mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2443-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2443-2-ND
Fixed Inductors 553-2443-2-ND
100µH Shielded Wirewound Inductor 520mA 507mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 520mA 507mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4301.104NLT 553-2443-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details