Pulse Electronics Corporation Fixed Inductors PA2607.151NLT

Description
150nH Shielded Inductor 41A 0.29mOhm Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Inductor 41A 0.29mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2160-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2160-1-ND
Fixed Inductors 553-2160-1-ND
150nH Shielded Inductor 41A 0.29mOhm Nonstandard

150nH Shielded Inductor 41A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2160-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2160-6-ND
Fixed Inductors 553-2160-6-ND
150nH Shielded Inductor 41A 0.29mOhm Nonstandard

150nH Shielded Inductor 41A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2160-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2160-2-ND
Fixed Inductors 553-2160-2-ND
150nH Shielded Inductor 41A 0.29mOhm Nonstandard

150nH Shielded Inductor 41A 0.29mOhm Nonstandard

Buy Now Datasheet
SMD 41A 0.29MOHM Inductor and Choke - 71-PA2607.151NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 41A 0.29MOHM Inductor and Choke
71-PA2607.151NLT
SMD 41A 0.29MOHM Inductor and Choke 71-PA2607.151NLT
FIXED IND 150NH 41A 0.29MOHM SMD Product overview: PA2607.151NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2607.151NLT can be used for catalog matching and distributor lookup.

FIXED IND 150NH 41A 0.29MOHM SMD Product overview: PA2607.151NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2607.151NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PA2607.151NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA2607.151NLT
Fixed Inductors PA2607.151NLT
FIXED IND 150NH 41A 0.29MOHM SMD

FIXED IND 150NH 41A 0.29MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2160-1-ND 71-PA2607.151NLT PA2607.151NLT
Product Name Fixed Inductors SMD 41A 0.29MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
DCR 2.90E-4 ohms 2.90E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details