Pulse Electronics Corporation Inductors PA1494.442NL

Description
PA1X9X SMT Planar Inductor Series, Up To 73A
Request a Quote Datasheet
Description
PA1X9X SMT Planar Inductor Series, Up To 73A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA1494.442NL
PA1X9X SMT Planar Inductor Series, Up To 73A

PA1X9X SMT Planar Inductor Series, Up To 73A

Supplier's Site Datasheet
SMD 4.4UH 14A 1.8 MOHM Inductor and Choke - 71-PA1494.442NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.4UH 14A 1.8 MOHM Inductor and Choke
71-PA1494.442NL
SMD 4.4UH 14A 1.8 MOHM Inductor and Choke 71-PA1494.442NL
FIXED IND 4.4UH 14A 1.8 MOHM SMD Product overview: PA1494.442NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.4UH, 14A, 1.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.4UH, 14A, 1.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1494.442NL can be used for catalog matching and distributor lookup.

FIXED IND 4.4UH 14A 1.8 MOHM SMD Product overview: PA1494.442NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.4UH, 14A, 1.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.4UH, 14A, 1.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1494.442NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA1494.442NL
1235033-PA1494.442NL
Fixed Inductors - PA1494.442NL 1235033-PA1494.442NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1235033-PA1494.442NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1235033-PA1494.442NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA1494.442NL 71-PA1494.442NL 1235033-PA1494.442NL
Product Name Inductors SMD 4.4UH 14A 1.8 MOHM Inductor and Choke Fixed Inductors - PA1494.442NL
Inductance Range 4.4 microH 4.4 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details