Pulse Electronics Corporation Fixed Inductors P1168.105NLT

Description
1mH Shielded Wirewound Inductor 400mA 2.85Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 400mA 2.85Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-P1168.105NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1168.105NLTTR-ND
Fixed Inductors 553-P1168.105NLTTR-ND
1mH Shielded Wirewound Inductor 400mA 2.85Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 400mA 2.85Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1168.105NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1168.105NLTDKR-ND
Fixed Inductors 553-P1168.105NLTDKR-ND
1mH Shielded Wirewound Inductor 400mA 2.85Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 400mA 2.85Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1168.105NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1168.105NLTCT-ND
Fixed Inductors 553-P1168.105NLTCT-ND
1mH Shielded Wirewound Inductor 400mA 2.85Ohm Max Nonstandard

1mH Shielded Wirewound Inductor 400mA 2.85Ohm Max Nonstandard

Buy Now Datasheet
SMD 1MH 400MA 2.85 OHM Inductor and Choke - 71-P1168.105NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 400MA 2.85 OHM Inductor and Choke
71-P1168.105NLT
SMD 1MH 400MA 2.85 OHM Inductor and Choke 71-P1168.105NLT
FIXED IND 1MH 400MA 2.85 OHM SMD Product overview: P1168.105NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 400MA, 2.85 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 400MA, 2.85 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.105NLT can be used for catalog matching and distributor lookup.

FIXED IND 1MH 400MA 2.85 OHM SMD Product overview: P1168.105NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 400MA, 2.85 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 400MA, 2.85 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1168.105NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - P1168.105NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
P1168.105NLT
Fixed Inductors P1168.105NLT
FIXED IND 1MH 400MA 2.85 OHM SMD

FIXED IND 1MH 400MA 2.85 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-P1168.105NLTTR-ND 71-P1168.105NLT P1168.105NLT
Product Name Fixed Inductors SMD 1MH 400MA 2.85 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126005 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Q Factor 30
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details