Pulse Electronics Corporation Fixed Inductors P1172.472NLT

Description
4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-P1172.472NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1172.472NLTTR-ND
Fixed Inductors 553-P1172.472NLTTR-ND
4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1172.472NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1172.472NLTCT-ND
Fixed Inductors 553-P1172.472NLTCT-ND
4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1172.472NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1172.472NLTDKR-ND
Fixed Inductors 553-P1172.472NLTDKR-ND
4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 7.9A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1172.472NLT
929795-P1172.472NLT
Fixed Inductors - P1172.472NLT 929795-P1172.472NLT
Manufacturer: Pulse Win Source Part Number: 929795-P1172.472NLT Series: P1172NL Operating Temperature Range: -40°C ~ 130°C Features: 4.7 µH Shielded Wirewound Inductor 7.9 A 9.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: P1172472NLT, P1172.472NLT-ND, P1172.472NL, 553-1973-6, 553-1973-1, 553-1973-2

Manufacturer: Pulse
Win Source Part Number: 929795-P1172.472NLT
Series: P1172NL
Operating Temperature Range: -40°C ~ 130°C
Features: 4.7 µH Shielded Wirewound Inductor 7.9 A 9.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: P1172472NLT, P1172.472NLT-ND, P1172.472NL, 553-1973-6, 553-1973-1, 553-1973-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-P1172.472NLTTR-ND 929795-P1172.472NLT
Product Name Fixed Inductors Fixed Inductors - P1172.472NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 3632B103LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers