Pulse Electronics Corporation Fixed Inductors PA4059.550HLT

Description
55nH Shielded Inductor 35A 0.2mOhm Nonstandard
Request a Quote Datasheet
Description
55nH Shielded Inductor 35A 0.2mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA4059.550HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
55nH Shielded Inductor 35A 0.2mOhm Nonstandard

55nH Shielded Inductor 35A 0.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4059.550HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4059.550HLTCT-ND
Fixed Inductors 553-PA4059.550HLTCT-ND
55nH Shielded Inductor 35A 0.2mOhm Nonstandard

55nH Shielded Inductor 35A 0.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4059.550HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4059.550HLTTR-ND
Fixed Inductors 553-PA4059.550HLTTR-ND
55nH Shielded Inductor 35A 0.2mOhm Nonstandard

55nH Shielded Inductor 35A 0.2mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA4059.550HLTDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers