440nH Shielded Inductor 30A 0.32mOhm Nonstandard
440nH Shielded Inductor 30A 0.32mOhm Nonstandard
440nH Shielded Inductor 30A 0.32mOhm Nonstandard
FIXED IND 440NH 30A 0.32MOHM SMD Product overview: PA0513.441NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 0.32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30A, 0.32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0513.441NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1235011-PA0513.441NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
INDUCTOR, SHIELDED, 363NH, 30A, SMD; Inductance:363nH; RMS Current (Irms):30A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 363NH, 30A, SMD; Inductance:363nH; RMS Current (Irms):30A; Inductor Construction:Shielde
FIXED IND 440NH 30A 0.32MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-2076-6-ND | 71-PA0513.441NLT | 1235011-PA0513.441NLT | 64AC9321 | PA0513.441NLT |
| Product Name | Fixed Inductors | SMD 30A 0.32MOHM Inductor and Choke | Fixed Inductors - PA0513.441NLT | Inductor, Shielded, 363Nh, 30A, Smd; Inductance Pulse Electronics | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 3.20E-4 ohms | 3.20E-4 ohms | 3.20E-4 ohms |