Pulse Electronics Corporation Inductors PA2050.413NL

Description
PA2050 series SMT Inductor, up to 27A
Request a Quote Datasheet
Description
PA2050 series SMT Inductor, up to 27A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2050.413NL
PA2050 series SMT Inductor, up to 27A

PA2050 series SMT Inductor, up to 27A

Supplier's Site Datasheet
Fixed Inductors - 553-1875-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1875-ND
Fixed Inductors 553-1875-ND
41µH Shielded Wirewound Inductor 6A 23.1mOhm Nonstandard

41µH Shielded Wirewound Inductor 6A 23.1mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2050.413NL 553-1875-ND
Product Name Inductors Fixed Inductors
Inductance Range 41 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details