Pulse Electronics Corporation Inductors PA4300.153NLT

Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4300.153NLT
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-2413-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2413-6-ND
Fixed Inductors 553-2413-6-ND
15µH Shielded Wirewound Inductor 1.1A 114.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 114.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2413-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2413-2-ND
Fixed Inductors 553-2413-2-ND
15µH Shielded Wirewound Inductor 1.1A 114.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 114.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2413-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2413-1-ND
Fixed Inductors 553-2413-1-ND
15µH Shielded Wirewound Inductor 1.1A 114.4mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.1A 114.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4300.153NLT 553-2413-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 15 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers