FIXED IND 6UH 6A 16.5 MOHM SMD Product overview: P1172.602NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6UH, 6A, 16.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6UH, 6A, 16.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.602NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 929797-P1172.602NLT
Series: P1172NL
Operating Temperature Range: -40°C ~ 130°C
Features: 6 µH Shielded Wirewound Inductor 6 A 16.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
6µH Shielded Wirewound Inductor 6A 16.5mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-P1172.602NLT | 929797-P1172.602NLT | P1172.602NLT-ND |
| Product Name | SMD 6UH 6A 16.5 MOHM Inductor and Choke | Fixed Inductors - P1172.602NLT | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 6 microH | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |