Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234253-P2004NLT
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
200nH Unshielded Inductor 15A 0.56mOhm Max Nonstandard
200nH Unshielded Inductor 15A 0.56mOhm Max Nonstandard
200nH Unshielded Inductor 15A 0.56mOhm Max Nonstandard
FIXED IND 200NH 15A 0.56MOHM SMD Product overview: P2004NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 0.56MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15A, 0.56MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P2004NLT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1234253-P2004NLT | 553-2148-2-ND | 71-P2004NLT |
| Product Name | Fixed Inductors - P2004NLT | Fixed Inductors | SMD 15A 0.56MOHM Inductor and Choke |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 5.60E-4 ohms |