Pulse Electronics Corporation Fixed Inductors PA0512.151NL

Description
150nH Shielded Inductor 24A 0.32mOhm Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Inductor 24A 0.32mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2898-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2898-ND
Fixed Inductors 553-2898-ND
150nH Shielded Inductor 24A 0.32mOhm Nonstandard

150nH Shielded Inductor 24A 0.32mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA0512.151NL
929932-PA0512.151NL
Fixed Inductors - PA0512.151NL 929932-PA0512.151NL
Manufacturer: Pulse Win Source Part Number: 929932-PA0512.151NL Series: PA0512NL Operating Temperature Range: -40°C ~ 130°C Features: 150 nH Shielded - Inductor 24 A 0.32mOhm Nonstandard Package: Tray Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -PA0512.151NL, 553-2898

Manufacturer: Pulse
Win Source Part Number: 929932-PA0512.151NL
Series: PA0512NL
Operating Temperature Range: -40°C ~ 130°C
Features: 150 nH Shielded - Inductor 24 A 0.32mOhm Nonstandard
Package: Tray
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -PA0512.151NL, 553-2898

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2898-ND 929932-PA0512.151NL
Product Name Fixed Inductors Fixed Inductors - PA0512.151NL
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details