Pulse Electronics Corporation Fixed Inductors PA4060.301HLT

Description
305nH Shielded Inductor 41A 0.29mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
305nH Shielded Inductor 41A 0.29mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PA4060.301HLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4060.301HLT-ND
Fixed Inductors PA4060.301HLT-ND
305nH Shielded Inductor 41A 0.29mOhm Nonstandard, 2 Lead

305nH Shielded Inductor 41A 0.29mOhm Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PA4060.301HLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Specs
Application RF Choke
View Details