Pulse Electronics Corporation Arrays, Signal Transformers - PA3142AHL PA3142AHL

Description
Manufacturer: Pulse Win Source Part Number: 929956-PA3142AHL Series: PA314xAHL Operating Temperature Range: -40°C ~ 130°C Features: Shielded Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel - DC Resistance (DCR) - Parallel 4-SMD, No Lead Package: 4-SMD, No Lead Package: Tray Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 929956-PA3142AHL Series: PA314xAHL Operating Temperature Range: -40°C ~ 130°C Features: Shielded Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel - DC Resistance (DCR) - Parallel 4-SMD, No Lead Package: 4-SMD, No Lead Package: Tray Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - PA3142AHL - 929956-PA3142AHL - Win Source Electronics
Laguna Hills, CA, United States
Arrays, Signal Transformers - PA3142AHL
929956-PA3142AHL
Arrays, Signal Transformers - PA3142AHL 929956-PA3142AHL
Manufacturer: Pulse Win Source Part Number: 929956-PA3142AHL Series: PA314xAHL Operating Temperature Range: -40°C ~ 130°C Features: Shielded Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel - DC Resistance (DCR) - Parallel 4-SMD, No Lead Package: 4-SMD, No Lead Package: Tray Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Pulse
Win Source Part Number: 929956-PA3142AHL
Series: PA314xAHL
Operating Temperature Range: -40°C ~ 130°C
Features: Shielded Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel - DC Resistance (DCR) - Parallel 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Tray
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD Inductor and Choke - 73-PA3142AHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
73-PA3142AHL
SMD Inductor and Choke 73-PA3142AHL
INDUCT ARRAY 2 COIL SMD Product overview: PA3142AHL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PA3142AHL can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL SMD Product overview: PA3142AHL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PA3142AHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 929956-PA3142AHL 73-PA3142AHL
Product Name Arrays, Signal Transformers - PA3142AHL SMD Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details