Pulse Electronics Corporation Inductors P1174.103NL

Description
P1174 SMT Shielded Drum Core Inductor series, up to 3A
Request a Quote Datasheet
Description
P1174 SMT Shielded Drum Core Inductor series, up to 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors P1174.103NL
P1174 SMT Shielded Drum Core Inductor series, up to 3A

P1174 SMT Shielded Drum Core Inductor series, up to 3A

Supplier's Site Datasheet
Fixed Inductors - 553-3546-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3546-ND
Fixed Inductors 553-3546-ND
10µH Shielded Wirewound Inductor 800mA 73mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 800mA 73mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1174.103NL 553-3546-ND
Product Name Inductors Fixed Inductors
Inductance Range 10 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J334JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567703P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Specs
Application RF Choke
View Details