Pulse Electronics Corporation Inductors PA3143AHL

Description
PA314X series SMT Power Bead Coupled Inductor, up to 110A per Phase
Request a Quote Datasheet
Description
PA314X series SMT Power Bead Coupled Inductor, up to 110A per Phase
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - PA3143AHL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
PA3143AHL
Inductors PA3143AHL
PA314X series SMT Power Bead Coupled Inductor, up to 110A per Phase

PA314X series SMT Power Bead Coupled Inductor, up to 110A per Phase

Supplier's Site Datasheet
Arrays, Signal Transformers - PA3143AHL-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
PA3143AHL-ND
Arrays, Signal Transformers PA3143AHL-ND
Shielded 3 Coil Inductor Array 150nH Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 6-SMD, No Lead

Shielded 3 Coil Inductor Array 150nH Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA3143AHL PA3143AHL-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 0.2100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details