Pulse Electronics Corporation Fixed Inductors P1173.183NLT

Description
18µH Shielded Wirewound Inductor 4A 37mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 4A 37mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-P1173.183NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1173.183NLTDKR-ND
Fixed Inductors 553-P1173.183NLTDKR-ND
18µH Shielded Wirewound Inductor 4A 37mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 4A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1173.183NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1173.183NLTCT-ND
Fixed Inductors 553-P1173.183NLTCT-ND
18µH Shielded Wirewound Inductor 4A 37mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 4A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1173.183NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1173.183NLTTR-ND
Fixed Inductors 553-P1173.183NLTTR-ND
18µH Shielded Wirewound Inductor 4A 37mOhm Max Nonstandard

18µH Shielded Wirewound Inductor 4A 37mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-P1173.183NLTDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers